Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Torex Semiconductor XC74WL00AASR
XC74WL00AASR
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND 2CH 2-INP 8MSOPB
Manufacturer:
Torex Semiconductor
Datasheet:
XC74WL00AASR Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XC74WL00AASR vs XC7SH04GW,125
Part No
XC74WL00AASR
XC7SH04GW,125
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Torex Semiconductor
Nexperia
Series
74WL
7SH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
2
1
Number of Inputs
2
1
Features
-
-
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
0.5V ~ 1.65V
Input Logic Level - High
1.5V ~ 3.85V
1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOPB
5-TSSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
5-TSSOP, SC-70-5, SOT-353