XC74WL00AASR
XC74WL00AASR
Obsolete
Description:  IC GATE NAND 2CH 2-INP 8MSOPB
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 15200
XC74WL00AASR vs XC7SH86GW,125
Series
74WL
7SH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
2
1
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
1 μA
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
0.5V ~ 1.65V
Input Logic Level - High
1.5V ~ 3.85V
1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
8.8ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOPB
5-TSSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
5-TSSOP, SC-70-5, SOT-353