Packaging
Tape & Reel (TR)
Bulk
Voltage - Supply
2V ~ 5.5V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
8mA, 8mA
-
Input Logic Level - Low
0.5V ~ 1.65V
-
Input Logic Level - High
1.5V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
8-MSOPB
-
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
-