XCKU035-1FFVA1156C
XCKU035-1FFVA1156C
Active
Description:  IC FPGA 520 I/O 1156FCBGA
Manufacturer:  Xilinx
History Price: $1,520.28000
In Stock: 15120
XCKU035-1FFVA1156C vs XCKU3P-L1FFVD900I
Manufacturer
Series
Kintex UltraScale
Kintex UltraScale+
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
25391
20340
Number of Logic Elements/Cells
444343
355950
Total RAM Bits
19456000
31641600
Number of I/O
520
304
Number of Gates
-
-
Voltage - Supply
0.922V ~ 0.979V
0.698V ~ 0.876V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1156-BBGA, FCBGA
900-BBGA, FCBGA
Supplier Device Package
1156-FCBGA (35x35)
900-FCBGA (31x31)