Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XCKU035-1FFVA1156C
XCKU035-1FFVA1156C
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 520 I/O 1156FCBGA
Manufacturer:
Xilinx
Datasheet:
XCKU035-1FFVA1156C Datasheet
History Price: $1,520.28000
In Stock: 15120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XCKU035-1FFVA1156C vs XCKU5P-2FFVB676E
Part No
XCKU035-1FFVA1156C
XCKU5P-2FFVB676E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Xilinx
Series
Kintex UltraScale
Kintex UltraScale+
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
25391
27120
Number of Logic Elements/Cells
444343
474600
Total RAM Bits
19456000
41984000
Number of I/O
520
280
Number of Gates
-
-
Voltage - Supply
0.922V ~ 0.979V
0.825V ~ 0.876V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1156-BBGA, FCBGA
676-BBGA, FCBGA
Supplier Device Package
1156-FCBGA (35x35)
676-FCBGA (27x27)