XCKU035-2FBVA900E
XCKU035-2FBVA900E
Active
Description:  IC FPGA 468 I/O 900FCBGA
Manufacturer:  Xilinx
History Price: $2,081.16000
In Stock: 38400
XCKU035-2FBVA900E vs XCKU3P-2FFVB676E
Manufacturer
Series
Kintex UltraScale
Kintex UltraScale+
Packaging
Bulk
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
25391
20340
Number of Logic Elements/Cells
444343
355950
Total RAM Bits
19456000
31641600
Number of I/O
468
280
Number of Gates
-
-
Voltage - Supply
0.922V ~ 0.979V
0.825V ~ 0.876V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
900-BBGA, FCBGA
676-BBGA, FCBGA
Supplier Device Package
900-FCBGA (31x31)
676-FCBGA (27x27)