☰
XR2009IMP8
XR2009IMP8
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  MaxLinear
Datasheet:   XR2009IMP8 Datasheet
History Price: Obsolete
In Stock: 22240
XR2009IMP8 vs XR2009IMP8X
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
27V/μs
27V/μs
Gain Bandwidth Product
20 MHz
20 MHz
-3db Bandwidth
18 MHz
18 MHz
Current - Input Bias
370 nA
370 nA
Voltage - Input Offset
800 μV
800 μV
Current - Supply
185μA (x2 Channels)
185μA (x2 Channels)
Current - Output / Channel
8.5 mA
8.5 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP