Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ MaxLinear XRD98L23ACU
XRD98L23ACU
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3 CHAN 8BIT 20SSOP
Manufacturer:
MaxLinear
Datasheet:
XRD98L23ACU Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XRD98L23ACU vs XRD9824ACU
Part No
XRD98L23ACU
XRD9824ACU
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
14
Number of Channels
3
3
Power (Watts)
75 mW
200 mW
Voltage - Supply, Analog
3V ~ 3.6V
3V ~ 5.5V
Voltage - Supply, Digital
3V ~ 3.6V
3V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP