Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ MaxLinear XRT73LC00AIV
XRT73LC00AIV
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 44TQFP
Manufacturer:
MaxLinear
Datasheet:
XRT73LC00AIV Datasheet
History Price: Obsolete
In Stock: 18480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XRT73LC00AIV vs XRT73LC00AIVTR-F
Part No
XRT73LC00AIV
XRT73LC00AIVTR-F
Category
Interface - Telecom
Interface - Telecom
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
LIU
LIU
Number of Circuits
1
1
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Current - Supply
125mA
125mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
44-LQFP
Supplier Device Package
44-TQFP (10x10)
44-TQFP (10x10)