Z8018110FEC
Z8018110FEC
Obsolete
Description:  IC MPU SAC 10MHZ 100QFP
Manufacturer:  Zilog
Datasheet:   Z8018110FEC Datasheet
History Price: Obsolete
In Stock: 44000
Z8018110FEC vs Z8018220AEC
Manufacturer
Series
SAC
ZIP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
Z80180
Z80180
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
10MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
100-QFP
100-LQFP