Z8018110FEC00TR
Z8018110FEC00TR
Obsolete
Description:  IC MPU SAC 10MHZ 100QFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 10400
Z8018110FEC00TR vs Z8038220ASC
Manufacturer
Series
SAC
SCC
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Core Processor
Z80180
Z380C
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 32-Bit
Speed
10MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
100-QFP
144-LQFP