Z8018220AEC
Z8018220AEC
Obsolete
Description:  IC MPU ZIP 20MHZ 100VQFP
Manufacturer:  Zilog
Datasheet:   Z8018220AEC Datasheet
History Price: Obsolete
In Stock: 40000
Z8018220AEC vs Z8018216FSC
Manufacturer
Series
ZIP
ZIP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
Z80180
Z80180
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
20MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
100-LQFP
100-QFP