Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Zilog Z8038018FSC
Z8038018FSC
Obsolete
Embedded - Microprocessors
Description:
IC MPU SCC 18MHZ 100QFP
Manufacturer:
Zilog
Datasheet:
Z8038018FSC Datasheet
History Price: Obsolete
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z8038018FSC vs Z8018216FSC
Part No
Z8038018FSC
Z8018216FSC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Zilog
Zilog
Series
SCC
ZIP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
Z380
Z80180
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 8-Bit
Speed
18MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
100-QFP
100-QFP