Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Zilog Z8038220ASC
Z8038220ASC
Obsolete
Embedded - Microprocessors
Description:
IC MPU SCC 20MHZ 144VQFP
Manufacturer:
Zilog
Datasheet:
Z8038220ASC Datasheet
History Price: Obsolete
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z8038220ASC vs Z8018110FEC00TR
Part No
Z8038220ASC
Z8018110FEC00TR
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Zilog
Zilog
Series
SCC
SAC
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
Z380C
Z80180
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 8-Bit
Speed
20MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
144-LQFP
100-QFP