Z8038220ASC
Z8038220ASC
Obsolete
Description:  IC MPU SCC 20MHZ 144VQFP
Manufacturer:  Zilog
Datasheet:   Z8038220ASC Datasheet
History Price: Obsolete
In Stock: 33600
Z8038220ASC vs Z8018220AEC
Manufacturer
Series
SCC
ZIP
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
Z380C
Z80180
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 8-Bit
Speed
20MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
144-LQFP
100-LQFP