Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Zilog Z84C0008FEC00TR
Z84C0008FEC00TR
Obsolete
Embedded - Microprocessors
Description:
IC MPU Z80 8MHZ 44LQFP
Manufacturer:
Zilog
Datasheet:
Z84C0008FEC00TR Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z84C0008FEC00TR vs Z84C0020VEC
Part No
Z84C0008FEC00TR
Z84C0020VEC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Zilog
Zilog
Series
Z80
Z80
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Core Processor
Z80
Z80
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
8MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
44-LQFP
44-LCC (J-Lead)