☰
Z84C0010PEC
Z84C0010PEC
Obsolete
Description:  IC MPU Z80 10MHZ 40DIP
Manufacturer:  Zilog
Datasheet:   Z84C0010PEC Datasheet
History Price: Obsolete
In Stock: 36720
Z84C0010PEC vs Z84C0010VEC
Manufacturer
Series
Z80
Z80
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z80
Z80
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
10MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Surface Mount
Supplier Device Package
40-DIP (0.620", 15.75mm)
44-LCC (J-Lead)