☰
Z84C0020VEC
Z84C0020VEC
Obsolete
Description:  IC MPU Z80 20MHZ 44PLCC
Manufacturer:  Zilog
Datasheet:   Z84C0020VEC Datasheet
History Price: Obsolete
In Stock: 11040
Z84C0020VEC vs Z84C0010FEC00TR
Manufacturer
Series
Z80
Z80
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Core Processor
Z80
Z80
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
20MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
44-LCC (J-Lead)
44-LQFP