☰
Z84C1510AEC00TR
Z84C1510AEC00TR
Obsolete
Description:  IC MPU Z80 10MHZ 100LQFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 12880
Z84C1510AEC00TR vs Z84C0008VEC
Manufacturer
Series
Z80
Z80
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Core Processor
Z80
Z80
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
10MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
100-LQFP
44-LCC (J-Lead)