Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Zilog Z85C3010VSG
Z85C3010VSG
Active
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 44PLCC
Manufacturer:
Zilog
Datasheet:
Z85C3010VSG Datasheet
History Price: $12.13000
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z85C3010VSG vs Z85C3010PEG
Part No
Z85C3010VSG
Z85C3010PEG
Category
Interface - Specialized
Interface - Specialized
Manufacturer
Zilog
Zilog
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
-
-
Interface
Bus
Bus
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Package / Case
44-LCC (J-Lead)
40-DIP (0.620", 15.75mm)
Supplier Device Package
44-PLCC
40-PDIP
Mounting Type
Surface Mount
Through Hole