Z86E7216FSC
Z86E7216FSC
Obsolete
Description:  IC MCU 8BIT 16KB OTP 44QFP
Manufacturer:  Zilog
Datasheet:   Z86E7216FSC Datasheet
History Price: Obsolete
In Stock: 46000
Z86E7216FSC vs Z86E7316PSC
Manufacturer
Series
Z8
Z8
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
-
-
Peripherals
LVD, POR, WDT
LVD, POR, WDT
Number of I/O
31
31
Program Memory Size
16KB (16K x 8)
32KB (32K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
748 x 8
236 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
-
-
Supplier Device Package
44-LQFP (10x10)
-