Z86E7316VSG
Z86E7316VSG
Obsolete
Description:  IC MCU 8BIT 32KB OTP 44PLCC
Manufacturer:  Zilog
Datasheet:   Z86E7316VSG Datasheet
History Price: Obsolete
In Stock: 8400
Z86E7316VSG vs Z86E8316PEC
Manufacturer
Series
Z8
Z8
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
-
-
Peripherals
LVD, POR, WDT
POR, WDT
Number of I/O
31
21
Program Memory Size
32KB (32K x 8)
4KB (4K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
236 x 8
237 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
-
-
Supplier Device Package
-
-