Z86E8316PEC
Z86E8316PEC
Obsolete
Description:  IC MCU 8BIT 4KB OTP 28DIP
Manufacturer:  Zilog
Datasheet:   Z86E8316PEC Datasheet
History Price: Obsolete
In Stock: 24800
Z86E8316PEC vs Z86E7216VSC
Manufacturer
Series
Z8
Z8
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
-
-
Peripherals
POR, WDT
LVD, POR, WDT
Number of I/O
21
31
Program Memory Size
4KB (4K x 8)
16KB (16K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
237 x 8
748 x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-