Z8E00110PEG
Z8E00110PEG
Obsolete
Description:  IC MCU 8BIT 1KB OTP 18DIP
Manufacturer:  Zilog
Datasheet:   Z8E00110PEG Datasheet
History Price: Obsolete
In Stock: 22800
Z8E00110PEG vs Z8E00010HSG
Manufacturer
Series
Z8 Plus
Z8 Plus
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
10MHz
10MHz
Connectivity
-
-
Peripherals
PWM, WDT
WDT
Number of I/O
13
13
Program Memory Size
1KB (1K x 8)
512B (512 x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
64 x 8
32 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-