Z8E00110SSC
Z8E00110SSC
Discontinued
Description:  IC MCU 8BIT 1KB OTP 18SOIC
Manufacturer:  Zilog
Datasheet:   Z8E00110SSC Datasheet
History Price: Discontinued at Digi-Key
In Stock: 21200
Z8E00110SSC vs Z8E00010HSG
Manufacturer
Series
Z8 Plus
Z8 Plus
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Core Processor
Z8
Z8
Core Size
8-Bit
8-Bit
Speed
10MHz
10MHz
Connectivity
-
-
Peripherals
PWM, WDT
WDT
Number of I/O
13
13
Program Memory Size
1KB (1K x 8)
512B (512 x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
64 x 8
32 x 8
Voltage - Supply (Vcc/Vdd)
3.5V ~ 5.5V
3.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-