Z8S18010PEG
Z8S18010PEG
Obsolete
Description:  IC MPU Z180 10MHZ 64DIP
Manufacturer:  Zilog
Datasheet:   Z8S18010PEG Datasheet
History Price: Obsolete
In Stock: 9600
Z8S18010PEG vs Z8S18020VEC
Manufacturer
Series
Z180
Z180
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
Z8S180
Z8S180
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
10MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Surface Mount
Supplier Device Package
64-DIP (0.750", 19.05mm)
68-LCC (J-Lead)