☰
ZSR330CSTZ
ZSR330CSTZ
Obsolete
Description:  IC REG LINEAR 3.3V 200MA TO92-3
Manufacturer:  Diodes Inc
Datasheet:   ZSR330CSTZ Datasheet
History Price: Obsolete
In Stock: 37120
ZSR330CSTZ vs ZSR330C
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
20V
20V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
200mA
200mA
Current - Quiescent (Iq)
600 μA
600 μA
Current - Supply (Max)
-
-
PSRR
64dB (120Hz)
64dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
TO-92