Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ IDT ZSSC3123AI1D
ZSSC3123AI1D
Active
Interface - Sensor and Detector Interfaces
Description:
DICE (WAFER SAWN) - WAFFLE PACK
Manufacturer:
IDT
Datasheet:
ZSSC3123AI1D Datasheet
History Price: $5.69810
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC3123AI1D vs ZSSC4151CE4R
Part No
ZSSC3123AI1D
ZSSC4151CE4R
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
IDT
Renesas Electronics
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
-
Signal Conditioner
Input Type
-
-
Output Type
-
1-Wire?, I2C
Current - Supply
-
7 mA
Operating Temperature
-
-40 ℃ ~ 150 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-VFQFN Exposed Pad
Supplier Device Package
-
24-QFN (4x4)