Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ IDT ZSSC4171BE2W
ZSSC4171BE2W
Active
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 24QFN
Manufacturer:
IDT
Datasheet:
ZSSC4171BE2W Datasheet
History Price: Active
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZSSC4171BE2W vs ZSSC3170EA2R
Part No
ZSSC4171BE2W
ZSSC3170EA2R
Category
Interface - Specialized
Interface - Specialized
Manufacturer
IDT
IDT
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Interface
I2C, SENT, ZACwire?
I2C, LIN, PWM, ZACwire? One-Wire Interface
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Package / Case
24-VFQFN Exposed Pad
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-QFN (4x4)
20-SSOP
Mounting Type
Surface Mount
Surface Mount