Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
200% @ 5mA
20% @ 1mA
Current Transfer Ratio (Max)
400% @ 5mA
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 4µs
3µs, 4µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.24V
1.24V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.400", 10.16mm)
Supplier Device Package
4-SOP
4-DIP-M