140817144400
140817144400
Active
Description:  WL-OCPT OPTOCOUPLER PHOTOTRANSIS
Manufacturer:  Wurth Elektronik
History Price: $0.29
In Stock: 37600
140817144400 vs 140827182000
Series
WL-OCPT
WL-OCPT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
300% @ 5mA
130% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 4µs
6µs, 8µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.24V
1.24V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
4-DIP-SLM
8-DIP-S