140827183000
140827183000
Active
Description:  WL-OCPT - OPTOCOUPLER PHOTOTRANS
Manufacturer:  Wurth Elektronik
History Price: $0.91
In Stock: 3200
140827183000 vs 140816140110
Series
WL-OCPT
WL-OCPT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
80% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
6µs, 8µs
3µs, 4µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.24V
1.24V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
200mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP-SL
4-DIP