☰
3C92CTX
3C92CTX
Active
Description:  OPTOISOLATOR 1KV TRANS TO72-4
Manufacturer:  Optek Technology
Datasheet:   3C92CTX Datasheet
History Price: $42.5042
In Stock: 10160
3C92CTX vs 3C91CTX
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
1000VDC
1000VDC
Current Transfer Ratio (Min)
30% @ 10mA
30% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
200% @ 10mA
Turn On / Turn Off Time (Typ)
9µs, 6µs (Max)
9µs, 6µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
50V
50V
Current - Output / Channel
30mA
30mA
Voltage - Forward (Vf) (Typ)
1.2V (Max)
1.2V (Max)
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AF, TO-72-4 Metal Can
TO-206AF, TO-72-4 Metal Can
Supplier Device Package
TO-72-4
TO-72-4