☰
3N262TX
3N262TX
Obsolete
Description:  OPTOISOLATOR 1KV TRANS TO72-4
Manufacturer:  Optek Technology
Datasheet:   3N262TX Datasheet
History Price: Obsolete
In Stock: 46960
3N262TX vs 3N243
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
1000VDC
1000VDC
Current Transfer Ratio (Min)
10% @ 1mA
15% @ 10mA
Current Transfer Ratio (Max)
50% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
20µs, 10µs (Max)
10µs, 10µs (Max)
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
30V
30V
Current - Output / Channel
30mA
30mA
Voltage - Forward (Vf) (Typ)
1.5V (Max)
1.3V (Max)
Current - DC Forward (If) (Max)
40 mA
40 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AF, TO-72-4 Metal Can
TO-206AF, TO-72-4 Metal Can
Supplier Device Package
TO-72-4
TO-72-4