☰
4N23TX
4N23TX
Obsolete
Description:  OPTOISO 1KV TRANS W/BASE TO78-6
Manufacturer:  Optek Technology
Datasheet:   4N23TX Datasheet
History Price: Obsolete
In Stock: 49280
4N23TX vs 4N293SD
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
1000VDC
5300Vrms
Current Transfer Ratio (Min)
60% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
5µs, 40µs (Max)
Rise / Fall Time (Typ)
15µs, 15µs
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
35V
30V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
1.2V
Current - DC Forward (If) (Max)
40 mA
80 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-65 ℃ ~ 125 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-78-6 Metal Can
6-SMD, Gull Wing
Supplier Device Package
TO-78-6
6-SMD