Packaging
Bulk
Tape & Reel (TR)
Voltage - Isolation
1000VDC
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
5µs, 40µs (Max)
Rise / Fall Time (Typ)
20µs, 20µs
-
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
35V
30V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
1.2V
Current - DC Forward (If) (Max)
40 mA
80 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-65 ℃ ~ 125 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-78-6 Metal Can
6-SMD, Gull Wing
Supplier Device Package
TO-78-6
6-SMD