4N26SM
4N26SM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N26SM Datasheet
History Price: $0.76
In Stock: 26800
4N26SM vs 4N25SVM
Part No
Manufacturer
Series
-
-
Packaging
Bulk,Tube
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
4170Vrms
4170Vrms
Current Transfer Ratio (Min)
20% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.18V
1.18V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
500mV
500mV
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD