☰
4N29SD
4N29SD
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N29SD Datasheet
History Price: Obsolete
In Stock: 1560
4N29SD vs 4N29TM
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
4170Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 40µs (Max)
5µs, 40µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
150mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
80 mA
80 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP