4N31S
4N31S
Obsolete
Description:  OPTOISO 5.3KV DARL W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N31S Datasheet
History Price: Obsolete
In Stock: 16800
4N31S vs 4N37S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 40µs (Max)
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
150mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.18V
Current - DC Forward (If) (Max)
80 mA
100 mA
Vce Saturation (Max)
1.2V
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD