☰
4N33VM
4N33VM
Active
Description:  OPTOISO 4.17KV DARL W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   4N33VM Datasheet
History Price: $1.05
In Stock: 17680
4N33VM vs 4N37FVM
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
4170Vrms
7500Vpk
Current Transfer Ratio (Min)
500% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
5µs, 100µs (Max)
2µs, 2µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
150mA
-
Voltage - Forward (Vf) (Typ)
1.2V
1.18V
Current - DC Forward (If) (Max)
80 mA
60 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD