4N36S
4N36S
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N36S Datasheet
History Price: Obsolete
In Stock: 28400
4N36S vs 4N30W
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
5µs, 40µs (Max)
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
1.18V
1.2V
Current - DC Forward (If) (Max)
100 mA
80 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-SMD
6-DIP