☰
4N55TXVB
4N55TXVB
Active
Description:  OPTOISO 1.5KV TRANS W/BASE 16DIP
Manufacturer:  Broadcom
Datasheet:   4N55TXVB Datasheet
History Price: $175.6
In Stock: 35520
4N55TXVB vs 4N55
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
2
Voltage - Isolation
1500VDC
1500VDC
Current Transfer Ratio (Min)
9% @ 16mA
9% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
400ns, 1µs
400ns, 1µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
18V
18V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
20 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
16-DIP