6N134/883B#200
6N134/883B#200
Active
Description:  OPTOISO 1.5KV 2CH OPEN COL 16DIP
Manufacturer:  Broadcom
History Price: $107.15
In Stock: 6400
6N134/883B#200 vs 6N137V
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
1500VDC
2500Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs (Typ)
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector
Current - Output / Channel
25 mA
50 mA
Data Rate
10MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
75ns, 75ns
Rise / Fall Time (Typ)
35ns, 35ns
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.55V
1.4V
Current - DC Forward (If) (Max)
20mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
8-DIP