6N134/883B#300
6N134/883B#300
Active
Description:  OPTOISO 1.5KV OPEN COLL 16DIP GW
Manufacturer:  Broadcom
History Price: $101.85128
In Stock: 40000
6N134/883B#300 vs 6N137A
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
1500VDC
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Open Collector
Current - Output / Channel
25 mA
50 mA
Data Rate
10MBd
10MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
75ns, 75ns
Rise / Fall Time (Typ)
35ns, 35ns
27ns, 10ns
Voltage - Forward (Vf) (Typ)
1.55V
1.35V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP Gull Wing
8-DIP