Status
Discontinued
Obsolete
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
7% @ 16mA
7% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
50% @ 16mA
Turn On / Turn Off Time (Typ)
200ns, 1.3µs
450ns, 500ns
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
20V
20V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.5V
1.45V
Current - DC Forward (If) (Max)
25 mA
25 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
8-MDIP