Status
Discontinued
Discontinued
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
7% @ 16mA
300% @ 1.6mA
Current Transfer Ratio (Max)
50% @ 16mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
200ns, 1.3µs
1.6µs, 10µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
20V
7V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.5V
1.4V
Current - DC Forward (If) (Max)
25 mA
20 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD