6N135#020
6N135#020
Discontinued
Description:  OPTOISO 5KV TRANS W/BASE 8DIP
Manufacturer:  Broadcom
Datasheet:   6N135#020 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13200
6N135#020 vs 6N138WV
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
7% @ 16mA
300% @ 1.6mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 1.3µs
1.5µs, 7µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
20V
7V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.5V
1.3V
Current - DC Forward (If) (Max)
25 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
8-MDIP