Status
Discontinued
Obsolete
Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
7% @ 16mA
300% @ 1.6mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 1.3µs
1.5µs, 7µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
20V
7V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.5V
1.3V
Current - DC Forward (If) (Max)
25 mA
20 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD