6N136SDV
6N136SDV
Obsolete
Description:  OPTOISO 2.5KV TRANS W/BASE 8SMD
Manufacturer:  onsemi
Datasheet:   6N136SDV Datasheet
History Price: Obsolete
In Stock: 48800
6N136SDV vs 6N138#300
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Discontinued
Number of Channels
1
1
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
300% @ 1.6mA
Current Transfer Ratio (Max)
50% @ 16mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
450ns, 500ns
1.6µs, 10µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington with Base
Voltage - Output (Max)
20V
7V
Current - Output / Channel
8mA
60mA
Voltage - Forward (Vf) (Typ)
1.45V
1.4V
Current - DC Forward (If) (Max)
25 mA
20 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD