6N136SV
6N136SV
Obsolete
Description:  OPTOISO 2.5KV TRANS W/BASE 8SMD
Manufacturer:  onsemi
Datasheet:   6N136SV Datasheet
History Price: Obsolete
In Stock: 29200
6N136SV vs 6N136
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Number of Channels
1
1
Voltage - Isolation
2500Vrms
5300Vrms
Current Transfer Ratio (Min)
19% @ 16mA
19% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
450ns, 500ns
200ns, 200ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
20V
15V
Current - Output / Channel
8mA
8mA
Voltage - Forward (Vf) (Typ)
1.45V
1.33V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP